TE Connectivity RMW-75/22-1200/ADH-0
- 收藏
- 对比
RMW-75/22-1200/ADH-0
2460-RMW-75/22-1200/ADH-0
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .86 in [22 mm], Irradiated Modified Polyolefin, 75 mm [2.95 in] Inner Diameter, RAYCHEM RMW
1最小包装量--
RMW-75/22-1200/ADH-0详情
TE Connectivity RMW-75/22-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
22u2009mmu2009[u2009.86u2009inu2009]
Expanded Inside Diameter (Min)u2009
75u2009mmu2009[u20092.95u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
Alias #
6-1199475-7
TE Internal Description
RMW-75/22-1200/ADH-0
TE Internal #
934922-000
RMW-75/22-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。