TE Connectivity RN/0402-MID-LAB-KIT
- 收藏
- 对比
RN/0402-MID-LAB-KIT
2460-RN/0402-MID-LAB-KIT
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Thin Film, .063 W, Solder, 1 Resistor, 1 x .5 x .3 mm
1最小包装量--
RN/0402-MID-LAB-KIT详情
TE Connectivity RN/0402-MID-LAB-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1614758-9
TE Internal Description
RN 0402 1K0-15K LAB KIT
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Element Typeu2009
Thin Film
Power Ratingu2009(W)
.063
RN/0402-MID-LAB-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。