TE Connectivity RN/0603-HIGH-LAB-KIT
- 收藏
- 对比
RN/0603-HIGH-LAB-KIT
2460-RN/0603-HIGH-LAB-KIT
电阻器
--
大陆
立即发货

Thin Film, Precision Resistor Resistor, 2 Termination, 0603, Precision Resistor Kit, .063 W, Solder, 1.55 x .8 x .45 mm
1最小包装量--
RN/0603-HIGH-LAB-KIT详情
TE Connectivity RN/0603-HIGH-LAB-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1614758-4
TE Internal Description
RN 0603 10K2-332K LAB KIT
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Passive Component Accessory Typeu2009
精密电阻器套件
Element Typeu2009
Thin Film
RN/0603-HIGH-LAB-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。