TE Connectivity RN/0805-HIGH-LAB-KIT
- 收藏
- 对比
RN/0805-HIGH-LAB-KIT
2460-RN/0805-HIGH-LAB-KIT
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Loose Piece - Box, Precision Resistor Kit, Thin Film, .1 W, Solder
1最小包装量--
RN/0805-HIGH-LAB-KIT详情
TE Connectivity RN/0805-HIGH-LAB-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Accessory Typeu2009
精密电阻器套件
Packaging Methodu2009
Loose Piece - Box
TE Internal #
1614758-7
TE Internal Description
RN 0805 10K2-511K LAB KIT
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
RN/0805-HIGH-LAB-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。