TE Connectivity RN73A1J5K0FTD
- 收藏
- 对比
RN73A1J5K0FTD
2460-RN73A1J5K0FTD
电阻器
--
大陆
立即发货

5K Ω, Thin Film, Precision Resistor Resistor, 1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .063 W, ±5 ppm/°C, Holsworthy RN73
1最小包装量--
RN73A1J5K0FTD详情
TE Connectivity RN73A1J5K0FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879246-3
TE Internal Description
RN 0603 5K0 1% 5PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RN73A1J5K0FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。