TE Connectivity RN73A2A24R9BTD
- 收藏
- 对比
RN73A2A24R9BTD
2460-RN73A2A24R9BTD
电阻器
--
大陆
立即发货

24.9 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class Up to 1kΩ, .1 W, Holsworthy RN73
1最小包装量--
RN73A2A24R9BTD详情
TE Connectivity RN73A2A24R9BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1676731-6
TE Internal Description
RN 0805 24R9 0.1% 5PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RN73A2A24R9BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。