TE Connectivity RN73A2A3K48BTDF
- 收藏
- 对比
RN73A2A3K48BTDF
2460-RN73A2A3K48BTDF
电阻器
--
大陆
立即发货

3.48K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±10 ppm/°C, Solder
1最小包装量--
RN73A2A3K48BTDF详情
TE Connectivity RN73A2A3K48BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1676731-8
TE Internal Description
RN 0805 3K48 0.1% 5PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RN73A2A3K48BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。