TE Connectivity RN73C1E154RBTG
- 收藏
- 对比
RN73C1E154RBTG
2460-RN73C1E154RBTG
电阻器
--
大陆
立即发货

154 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Cut Tape Length, Resistance Class Up to 1kΩ, .063 W, Holsworthy RN73
1最小包装量--
RN73C1E154RBTG详情
TE Connectivity RN73C1E154RBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879126-0
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0402 154R 0.1% 10PPM CUT LENGTH
Passive Component Toleranceu2009(%)
.1
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Cut Tape Length
RN73C1E154RBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。