TE Connectivity RN73C1E19K6BTD
- 收藏
- 对比
RN73C1E19K6BTD
2460-RN73C1E19K6BTD
电阻器
--
大陆
立即发货

19.6K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .063 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C1E19K6BTD详情
TE Connectivity RN73C1E19K6BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0402 19K6 0.1% 10PPM 5K RL
TE Internal #
9-1879132-1
RN73C1E19K6BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。