TE Connectivity RN73C1E1K62BTDF
- 收藏
- 对比
RN73C1E1K62BTDF
2460-RN73C1E1K62BTDF
电阻器
--
大陆
立即发货

1.62K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .063 W, Holsworthy RN73
1最小包装量--
RN73C1E1K62BTDF详情
TE Connectivity RN73C1E1K62BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1879129-8
TE Internal Description
RN 0402 1K62 0.1% 10PPM 1K RL
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
RN73C1E1K62BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。