TE Connectivity RN73C1E2K0BTG
- 收藏
- 对比
RN73C1E2K0BTG
2460-RN73C1E2K0BTG
电阻器
--
大陆
立即发货

2K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .063 W, Holsworthy RN73
1最小包装量--
RN73C1E2K0BTG详情
TE Connectivity RN73C1E2K0BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0402 2K0 0.1% 10PPM CUT LENGTH
TE Internal #
6-1879129-4
RN73C1E2K0BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。