TE Connectivity RN73C1E61R9BTDF
- 收藏
- 对比
RN73C1E61R9BTDF
2460-RN73C1E61R9BTDF
电阻器
--
大陆
立即发货

61.9 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class Up to 1kΩ, .063 W, Holsworthy RN73
1最小包装量--
RN73C1E61R9BTDF详情
TE Connectivity RN73C1E61R9BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RN 0402 61R9 0.1% 10PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
TE Internal #
2-1879125-6
RN73C1E61R9BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。