TE Connectivity RN73C1E909RBTD
- 收藏
- 对比
RN73C1E909RBTD
2460-RN73C1E909RBTD
电阻器
--
大陆
立即发货

909 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Tape & Reel, Resistance Class Up to 1kΩ, .063 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C1E909RBTD详情
TE Connectivity RN73C1E909RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0402 909R 0.1% 10PPM 5K RL
TE Internal #
6-1879128-6
RN73C1E909RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。