TE Connectivity RN73C1J11K5BTD
- 收藏
- 对比
RN73C1J11K5BTD
2460-RN73C1J11K5BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Reel, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 11.5K Ω, .063 W, ±10 ppm/°C
1最小包装量--
RN73C1J11K5BTD详情
TE Connectivity RN73C1J11K5BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1879138-2
TE Internal Description
RN 0603 11K5 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Reel
Passive Component Toleranceu2009(%)
.1
RN73C1J11K5BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。