TE Connectivity RN73C1J12R1BTG
- 收藏
- 对比
RN73C1J12R1BTG
2460-RN73C1J12R1BTG
电阻器
--
大陆
立即发货

12.1 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Cut Tape Length, Resistance Class Up to 1kΩ, .063 W, Holsworthy RN73
1最小包装量--
RN73C1J12R1BTG详情
TE Connectivity RN73C1J12R1BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0603 12R1 0.1% 10PPM CUT LENGTH
TE Internal #
2-1614350-2
RN73C1J12R1BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。