TE Connectivity RN73C1J280RBTD
- 收藏
- 对比
RN73C1J280RBTD
2460-RN73C1J280RBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 280 Ω, .063 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C1J280RBTD详情
TE Connectivity RN73C1J280RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Reel
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0603 280R 0.1% 10PPM 5K RL
TE Internal #
3-1879137-0
RN73C1J280RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。