TE Connectivity RN73C1J34RBTD
- 收藏
- 对比
RN73C1J34RBTD
2460-RN73C1J34RBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 34 Ω, .063 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C1J34RBTD详情
TE Connectivity RN73C1J34RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Reel
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0603 34R 0.1% 10PPM 5K RL
TE Internal #
4-1879136-1
RN73C1J34RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。