TE Connectivity RN73C1J41R2BTD
- 收藏
- 对比
RN73C1J41R2BTD
2460-RN73C1J41R2BTD
电阻器
--
大陆
立即发货

41.2 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Tape & Reel, Resistance Class Up to 1kΩ, .063 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C1J41R2BTD详情
TE Connectivity RN73C1J41R2BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879136-9
TE Internal Description
RN 0603 41R2 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
RN73C1J41R2BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。