TE Connectivity RN73C1J619RBTG
- 收藏
- 对比
RN73C1J619RBTG
2460-RN73C1J619RBTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Cut Tape Length, .1 %, Thin Film, Resistance Class Up to 1kΩ, 619 Ω, Holsworthy RN73
1最小包装量--
RN73C1J619RBTG详情
TE Connectivity RN73C1J619RBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
TE Internal #
3-1614354-3
TE Internal Description
RN 0603 619R 0.1% 10PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
RN73C1J619RBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。