TE Connectivity RN73C1J86R6BTDF
- 收藏
- 对比
RN73C1J86R6BTDF
2460-RN73C1J86R6BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 86.6 Ω, Holsworthy RN73
1最小包装量--
RN73C1J86R6BTDF详情
TE Connectivity RN73C1J86R6BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1614352-5
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
TE Internal Description
RN 0603 86R6 0.1% 10PPM 1K RL
RN73C1J86R6BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。