TE Connectivity RN73C1J90R9BTD
- 收藏
- 对比
RN73C1J90R9BTD
2460-RN73C1J90R9BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Tape & Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 90.9 Ω, .063 W, ±10 ppm/°C
1最小包装量--
RN73C1J90R9BTD详情
TE Connectivity RN73C1J90R9BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
TE Internal #
8-1879136-2
TE Internal Description
RN 0603 90R9 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
RN73C1J90R9BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。