注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.987087
10
¥4.704799
100
¥4.43849
500
¥4.187254
1000
¥3.95024
TE Connectivity RN73C2A10KBTDF
- 收藏
- 对比
RN73C2A10KBTDF
2460-RN73C2A10KBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 10K Ω, Holsworthy RN73
--最小包装量--
¥
总价: ¥
RN73C2A10KBTDF详情
TE Connectivity RN73C2A10KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 10K 0.1% 10PPM 1KRL
TE Internal #
1676153-2
RN73C2A10KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。