TE Connectivity RN73C2A182KBTD
- 收藏
- 对比
RN73C2A182KBTD
2460-RN73C2A182KBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Tape & Reel, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 182K Ω, .1 W, ±10 ppm/°C
1最小包装量--
RN73C2A182KBTD详情
TE Connectivity RN73C2A182KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RN 0805 182K 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
TE Internal #
3-1676971-0
RN73C2A182KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。