TE Connectivity RN73C2A1K74BTG
- 收藏
- 对比
RN73C2A1K74BTG
2460-RN73C2A1K74BTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Cut Tape Length, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy RN73
1最小包装量--
RN73C2A1K74BTG详情
TE Connectivity RN73C2A1K74BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1676241-1
TE Internal Description
RN 0805 1K74 0.1% 10PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
Number of Terminationsu2009
2
RN73C2A1K74BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。