TE Connectivity RN73C2A210KBTG
- 收藏
- 对比
RN73C2A210KBTG
2460-RN73C2A210KBTG
电阻器
--
大陆
立即发货

210K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .1 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C2A210KBTG详情
TE Connectivity RN73C2A210KBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1676971-4
TE Internal Description
RN 0805 210K 0.1% 10PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
RN73C2A210KBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。