TE Connectivity RN73C2A24R9BTDF
- 收藏
- 对比
RN73C2A24R9BTDF
2460-RN73C2A24R9BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 24.9 Ω, Holsworthy RN73
--最小包装量--
RN73C2A24R9BTDF详情
TE Connectivity RN73C2A24R9BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 24R9 0.1% 10PPM 1K RL
TE Internal #
1676674-2
RN73C2A24R9BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。