注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.615128
10
¥16.618046
100
¥15.6774
500
¥14.790002
1000
¥13.952833
TE Connectivity RN73C2A2K0LTDF
- 收藏
- 对比
RN73C2A2K0LTDF
2460-RN73C2A2K0LTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .01 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 2K Ω, Holsworthy RN73
--最小包装量--
¥
总价: ¥
RN73C2A2K0LTDF详情
TE Connectivity RN73C2A2K0LTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.01
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 2K0 0.01% 10PPM 1K RL
TE Internal #
1-1676282-2
RN73C2A2K0LTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。