TE Connectivity RN73C2A2K67BTD
- 收藏
- 对比
RN73C2A2K67BTD
2460-RN73C2A2K67BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Reel, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 2.67K Ω, .1 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C2A2K67BTD详情
TE Connectivity RN73C2A2K67BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1676293-3
TE Internal Description
RN 0805 2K67 0.1% 10PPM 5KRL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Reel
Passive Component Toleranceu2009(%)
.1
RN73C2A2K67BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。