TE Connectivity RN73C2A309RBTG
- 收藏
- 对比
RN73C2A309RBTG
2460-RN73C2A309RBTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Cut Tape Length, .1 %, Thin Film, Resistance Class Up to 1kΩ, 309 Ω, Holsworthy RN73
1最小包装量--
RN73C2A309RBTG详情
TE Connectivity RN73C2A309RBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 309R 0.1% 10PPM CUT LENGTH
TE Internal #
1676299-1
RN73C2A309RBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。