TE Connectivity RN73C2A464KBTDF
- 收藏
- 对比
RN73C2A464KBTDF
2460-RN73C2A464KBTDF
电阻器
--
大陆
立即发货

464K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, Holsworthy RN73
1最小包装量--
RN73C2A464KBTDF详情
TE Connectivity RN73C2A464KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 464K 0.1% 10PPM 1K RL
TE Internal #
9-1879028-1
RN73C2A464KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。