TE Connectivity RN73C2A64K9BTG
- 收藏
- 对比
RN73C2A64K9BTG
2460-RN73C2A64K9BTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Cut Tape Length, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy RN73
1最小包装量--
RN73C2A64K9BTG详情
TE Connectivity RN73C2A64K9BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1676402-1
TE Internal Description
RN 0805 64K9 0.1% 10PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
RN73C2A64K9BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。