TE Connectivity RN73C2A6K34BTG
- 收藏
- 对比
RN73C2A6K34BTG
2460-RN73C2A6K34BTG
电阻器
--
大陆
立即发货

6.34K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .1 W, Holsworthy RN73
1最小包装量--
RN73C2A6K34BTG详情
TE Connectivity RN73C2A6K34BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 6K34 0.1% 10PPM CUT LENGTH
TE Internal #
1676415-1
RN73C2A6K34BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。