注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.63681
10
¥3.430952
100
¥3.236752
500
¥3.053539
1000
¥2.880692
TE Connectivity RN73C2A6K98BTD
- 收藏
- 对比
RN73C2A6K98BTD
2460-RN73C2A6K98BTD
电阻器
--
大陆
立即发货

6.98K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±10 ppm/°C, Solder
--最小包装量--
¥
总价: ¥
RN73C2A6K98BTD详情
TE Connectivity RN73C2A6K98BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 0805 6K98 0.1% 10PPM 5KRL
TE Internal #
1676419-3
RN73C2A6K98BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。