TE Connectivity RN73C2B16KBTG
- 收藏
- 对比
RN73C2B16KBTG
2460-RN73C2B16KBTG
电阻器
--
大陆
立即发货

16K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .125 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C2B16KBTG详情
TE Connectivity RN73C2B16KBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1614707-6
TE Internal Description
RN 1206 16K 0.1% 10PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
RN73C2B16KBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。