TE Connectivity RN73C2B26K1BTDF
- 收藏
- 对比
RN73C2B26K1BTDF
2460-RN73C2B26K1BTDF
电阻器
--
大陆
立即发货

26.1K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .125 W, ±10 ppm/°C, Solder
1最小包装量--
RN73C2B26K1BTDF详情
TE Connectivity RN73C2B26K1BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1614707-3
TE Internal Description
RN 1206 26K1 0.1% 10PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RN73C2B26K1BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。