TE Connectivity RN73C2B70K6BTG
- 收藏
- 对比
RN73C2B70K6BTG
2460-RN73C2B70K6BTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 70.6K Ω, .125 W
1最小包装量--
RN73C2B70K6BTG详情
TE Connectivity RN73C2B70K6BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RN 1206 70K6 0.1% 10PPM CUT LENGTH
TE Internal #
9-1614707-3
RN73C2B70K6BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。