TE Connectivity RN73G2A196KDTDF
- 收藏
- 对比
RN73G2A196KDTDF
2460-RN73G2A196KDTDF
电阻器
--
大陆
立即发货

196K Ω, Thin Film, Precision Resistor Resistor, .5 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, Holsworthy RN73
1最小包装量--
RN73G2A196KDTDF详情
TE Connectivity RN73G2A196KDTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1614739-1
TE Internal Description
RN 0805 196K 0.5% 50PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.5
RN73G2A196KDTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。