TE Connectivity RNF-100-1-1/2-YO-STK
- 收藏
- 对比
RNF-100-1-1/2-YO-STK
2460-RNF-100-1-1/2-YO-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Yellow, Single Wall, 1.5 in [38.1 mm] Expanded Inside, .75 in [19.05 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
RNF-100-1-1/2-YO-STK详情
TE Connectivity RNF-100-1-1/2-YO-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5053362070
TE Internal Description
RNF-100-1-1/2-YO-STK
Mil-Spec
M23053/5-111-4
Alias #
1193884-8
Primary Product Coloru2009
Yellow
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-1-1/2-YO-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。