TE Connectivity RNF-100-1/2-BK-50MM
- 收藏
- 对比
RNF-100-1/2-BK-50MM
2460-RNF-100-1/2-BK-50MM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .25 in [6.35 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
RNF-100-1/2-BK-50MM详情
TE Connectivity RNF-100-1/2-BK-50MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
RNF-100-1/2-BK-50MM
TE Internal #
CN5516-000
Recovered Inside Diameter (Max)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-1/2-BK-50MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。