TE Connectivity RNF-100-1/2-BK-570MM
- 收藏
- 对比
RNF-100-1/2-BK-570MM
2460-RNF-100-1/2-BK-570MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, .5 in [12.7 mm] Expanded Inside, .25 in [6.4 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
RNF-100-1/2-BK-570MM详情
TE Connectivity RNF-100-1/2-BK-570MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM8773-000
TE Internal Description
RNF-100-1/2-BK-570MM
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-1/2-BK-570MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。