TE Connectivity RNF-100-1/4-BK-38MM
- 收藏
- 对比
RNF-100-1/4-BK-38MM
2460-RNF-100-1/4-BK-38MM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .125 in [3.17 mm], Irradiated Modified Polyolefin, 6.35 mm [.25 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
RNF-100-1/4-BK-38MM详情
TE Connectivity RNF-100-1/4-BK-38MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CU6276-000
TE Internal Description
RNF-100-1/4-BK-38MM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.17u2009mmu2009[u2009.125u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-1/4-BK-38MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。