TE Connectivity RNF-100-1/8-25-BLK
- 收藏
- 对比
RNF-100-1/8-25-BLK
2460-RNF-100-1/8-25-BLK
热缩管
--
大陆
立即发货

RNF-100-1/8-25-BLK datasheet pdf and Heat Shrink Tubing product details from TE Connectivity stock available at utmel
1最小包装量--
RNF-100-1/8-25-BLK详情
TE Connectivity RNF-100-1/8-25-BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.51
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.2
类型
TUBING
颜色
Black
收缩率
2:1
RNF-100-1/8-25-BLK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。