TE Connectivity RNF-100-1/8-GY-STK
- 收藏
- 对比
RNF-100-1/8-GY-STK
2460-RNF-100-1/8-GY-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Gray, Single Wall, .125 in [3.17 mm] Expanded Inside, .062 in [1.57 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
RNF-100-1/8-GY-STK详情
TE Connectivity RNF-100-1/8-GY-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5054092025
TE Internal Description
RNF-100-1/8-GY-STK
Mil-Spec
M23053/5-104-8
Alias #
7-1193893-9
Primary Product Coloru2009
Gray
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
3.17u2009mmu2009[u2009.125u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.57u2009mmu2009[u2009.062u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-1/8-GY-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。