TE Connectivity RNF-100-2-5-STK
- 收藏
- 对比
RNF-100-2-5-STK
2460-RNF-100-2-5-STK
热缩管
--
大陆
立即发货

Green, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Irradiated Modified Polyolefin, 50.8 mm [2 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
RNF-100-2-5-STK详情
TE Connectivity RNF-100-2-5-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Standards Met
AMS-DTL-23053/5, CSA, E35586, LR31929, MIL-DTL-23053/5, MIL-I-23053/5, RoHS Complaint, UL Recognisation, VDE 0341 Pt 9005
系列
RNF-100
无卤素
无
收缩率
2:1
RNF-100-2-5-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。