注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.448416
10
¥7.970204
100
¥7.51906
500
¥7.093453
1000
¥6.691937
TE Connectivity RNF-100-3/16-0-SP
- 收藏
- 对比
RNF-100-3/16-0-SP
2460-RNF-100-3/16-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .093 in [2.4 mm], Irradiated Modified Polyolefin, 4.8 mm [.187 in] Inner Diameter, RAYCHEM RNF-100
--最小包装量--
¥
总价: ¥
RNF-100-3/16-0-SP详情
TE Connectivity RNF-100-3/16-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5053044060
TE Internal Description
RNF-100-3/16-0-SP
Alias #
9-1193838-7
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-3/16-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。