TE Connectivity RNF-100-3/32-OR-SP
- 收藏
- 对比
RNF-100-3/32-OR-SP
2460-RNF-100-3/32-OR-SP
热缩管
--
大陆
立即发货

Orange, 2:1, Single Wall Tubing, Shrinks To .046 in [1.17 mm], Irradiated Modified Polyolefin, 2.36 mm [.093 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
RNF-100-3/32-OR-SP详情
TE Connectivity RNF-100-3/32-OR-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5054034020
TE Internal Description
RNF-100-3/32-OR-SP
Mil-Spec
M23053/5-103-3
Alias #
9-1193892-4
Primary Product Coloru2009
Orange
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
2.36u2009mmu2009[u2009.093u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.17u2009mmu2009[u2009.046u2009inu2009]
Shrink Ratiou2009
2:1
RNF-100-3/32-OR-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。