TE Connectivity RNF-100-3/64-9-STK
- 收藏
- 对比
RNF-100-3/64-9-STK
2460-RNF-100-3/64-9-STK
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .023 in [.6 mm], Irradiated Modified Polyolefin, 1.2 mm [.046 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
RNF-100-3/64-9-STK详情
TE Connectivity RNF-100-3/64-9-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin
Manufacturer Part Number
425H4-07-Z351
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
系列
RNF-100
类型
General Industrial (Amplified)
输出量
4-20 mA
无卤素
无
输入
12-32 VDC
温度范围
-40-185 °F
电气连接
DIN 43650 Form C
收缩率
2:1
RNF-100-3/64-9-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。