TE Connectivity RNF-3000-12/4-5-STK
- 收藏
- 对比
RNF-3000-12/4-5-STK
2460-RNF-3000-12/4-5-STK
热缩管
--
大陆
立即发货

Green, 3:1, Single Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 12 mm [.472 in] Inner Diameter, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-12/4-5-STK详情
TE Connectivity RNF-3000-12/4-5-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Green
Alias #
4-1193572-3
TE Internal Description
RNF-3000-12/4-5-STK
TE Internal #
4769982004
RNF-3000-12/4-5-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。