TE Connectivity RNF-3000-18/6-9-STK
- 收藏
- 对比
RNF-3000-18/6-9-STK
2460-RNF-3000-18/6-9-STK
热缩管
--
大陆
立即发货

White, 3:1, Single Wall Tubing, Shrinks To .236 in [6 mm], Irradiated Modified Polyolefin, 18 mm [.709 in] Inner Diameter, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-18/6-9-STK详情
TE Connectivity RNF-3000-18/6-9-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9148732002
TE Internal Description
RNF-3000-18/6-9-STK
Alias #
7-1197102-3
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
18u2009mmu2009[u2009.709u2009inu2009]
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Shrink Ratiou2009
3:1
RNF-3000-18/6-9-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。