TE Connectivity RNF-3000-24/8-9-SP
- 收藏
- 对比
RNF-3000-24/8-9-SP
2460-RNF-3000-24/8-9-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, .945 in [24 mm] Expanded Inside, .315 in [8 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-24/8-9-SP详情
TE Connectivity RNF-3000-24/8-9-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5677884006
TE Internal Description
RNF-3000-24/8-9-SP
Alias #
8-1194508-1
Primary Product Coloru2009
White
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.945u2009inu2009]
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Shrink Ratiou2009
3:1
RNF-3000-24/8-9-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。